Panasonic Surface Mount Resistors ERA3AEB8660V

Description
Panasonic ERA3AEB8660V
Request a Quote
Description
Panasonic ERA3AEB8660V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7087417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087417
Surface Mount Resistors 7087417
Panasonic ERA3AEB8660V

Panasonic ERA3AEB8660V

Supplier's Site
Surface Mount Resistors - 7087417P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087417P
Surface Mount Resistors 7087417P
Panasonic ERA3AEB8660V

Panasonic ERA3AEB8660V

Supplier's Site
Surface Mount Resistors - 1101088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1101088
Surface Mount Resistors 1101088
Panasonic ERA3AEB8660V

Panasonic ERA3AEB8660V

Supplier's Site
Surface Mount Resistors - 1809807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809807
Surface Mount Resistors 1809807
Panasonic ERA3AEB8660V

Panasonic ERA3AEB8660V

Supplier's Site
Res, 866R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 64AH3302 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
64AH3302
Res, 866R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 64AH3302
RES, 866R, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:866ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 866R, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:866ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7087417 7087417P 1101088 64AH3302
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 866R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 866 ohms 866 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details