Panasonic SMD 0.1W 84.5ohm 75V Resistor ERA3AEB84R5V

Description
Fixed Resistor, Metal Film, 0.1W, 84.5ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: ERA3AEB84R5V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 84.5ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 84.5ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB84R5V can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fixed Resistor, Metal Film, 0.1W, 84.5ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: ERA3AEB84R5V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 84.5ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 84.5ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB84R5V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 84.5ohm 75V Resistor - 52-ERA3AEB84R5V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 84.5ohm 75V Resistor
52-ERA3AEB84R5V
SMD 0.1W 84.5ohm 75V Resistor 52-ERA3AEB84R5V
Fixed Resistor, Metal Film, 0.1W, 84.5ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: ERA3AEB84R5V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 84.5ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 84.5ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB84R5V can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 0.1W, 84.5ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: ERA3AEB84R5V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 84.5ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 84.5ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB84R5V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERA3AEB84R5V - 1057455-ERA3AEB84R5V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA3AEB84R5V
1057455-ERA3AEB84R5V
Chip Resistor - Surface Mount - ERA3AEB84R5V 1057455-ERA3AEB84R5V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057455-ERA3AEB84R5V Features: Automotive AEC-Q200 Voltage Rating: 75 V Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Metal Film, Thin Film Height: 450 µm Number of Terminations: 2 Resistance: 84.5 Ω Power Rating: 100 mW Number of Pins: 2 Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 0603 Case / Package: 1608 Alternative Parts (Cross-Reference): RP73PF1J84R5BTDF; RT0603BRD0784R5L; RT0603BRD0791RL; ERA3AEB910V; ERA-3AEB90R9V; ERA-3AEB78R7V; RT0603BRD0782RLERA-3 AEB84R5V; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 800 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 75 V Max Power Dissipation: 100 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057455-ERA3AEB84R5V
Features: Automotive AEC-Q200
Voltage Rating: 75 V
Length: 1.6 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Military Standard: Not
Composition: Metal Film, Thin Film
Height: 450 µm
Number of Terminations: 2
Resistance: 84.5 Ω
Power Rating: 100 mW
Number of Pins: 2
Width: 800 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Case / Package: 1608
Alternative Parts (Cross-Reference): RP73PF1J84R5BTDF; RT0603BRD0784R5L; RT0603BRD0791RL; ERA3AEB910V; ERA-3AEB90R9V; ERA-3AEB78R7V; RT0603BRD0782RLERA-3AEB84R5V;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 800 µm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Voltage Rating (DC): 75 V
Max Power Dissipation: 100 mW

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERA3AEB84R5V 1057455-ERA3AEB84R5V
Product Name SMD 0.1W 84.5ohm 75V Resistor Chip Resistor - Surface Mount - ERA3AEB84R5V
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details