Panasonic Surface Mount Resistors ERA3AEB8251V

Description
Panasonic ERA3AEB8251V
Request a Quote
Description
Panasonic ERA3AEB8251V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7088704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7088704
Surface Mount Resistors 7088704
Panasonic ERA3AEB8251V

Panasonic ERA3AEB8251V

Supplier's Site
Surface Mount Resistors - 7088704P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7088704P
Surface Mount Resistors 7088704P
Panasonic ERA3AEB8251V

Panasonic ERA3AEB8251V

Supplier's Site
Surface Mount Resistors - 1068945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1068945
Surface Mount Resistors 1068945
Panasonic ERA3AEB8251V

Panasonic ERA3AEB8251V

Supplier's Site
Surface Mount Resistors - 1826707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1826707
Surface Mount Resistors 1826707
Panasonic ERA3AEB8251V

Panasonic ERA3AEB8251V

Supplier's Site
Res, 8K25, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4322 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4322
Res, 8K25, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4322
RES, 8K25, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:8.25kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 8K25, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:8.25kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7088704 7088704P 1068945 29AH4322
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 8K25, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 8250 ohms 8250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details