RES, 825R, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:825ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 7087405 | 64AH3297 |
| Product Name | Surface Mount Resistors | Res, 825R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic |
| Technology / Construction | Metal film | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603 |
| Standards and Certifications | RoHS; Aec-q200 | RoHS |
| Configuration | Single Resistor | |
| Resistance Range | 825 ohms |