Panasonic Surface Mount Resistors ERA3AEB820V

Description
Panasonic ERA3AEB820V
Request a Quote
Description
Panasonic ERA3AEB820V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566529
Surface Mount Resistors 566529
Panasonic ERA3AEB820V

Panasonic ERA3AEB820V

Supplier's Site
Surface Mount Resistors - 566529P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566529P
Surface Mount Resistors 566529P
0603 Resistor,3A,0.1W, 25ppm,0.1%,82R

0603 Resistor,3A,0.1W, 25ppm,0.1%,82R

Supplier's Site
Surface Mount Resistors - 7432956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7432956
Surface Mount Resistors 7432956
Panasonic ERA3AEB820V

Panasonic ERA3AEB820V

Supplier's Site
Surface Mount Resistors - 1809773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809773
Surface Mount Resistors 1809773
Panasonic ERA3AEB820V

Panasonic ERA3AEB820V

Supplier's Site
Res, 82R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4318 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4318
Res, 82R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4318
RES, 82R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:82ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 82R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:82ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 566529 566529P 7432956 29AH4318
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 82R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 82 ohms 82 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details