Panasonic Surface Mount Resistors ERA3AEB7681V

Description
Panasonic ERA3AEB7681V
Request a Quote
Description
Panasonic ERA3AEB7681V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7087691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087691
Surface Mount Resistors 7087691
Panasonic ERA3AEB7681V

Panasonic ERA3AEB7681V

Supplier's Site
Surface Mount Resistors - 7087691P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087691P
Surface Mount Resistors 7087691P
Panasonic ERA3AEB7681V

Panasonic ERA3AEB7681V

Supplier's Site
Surface Mount Resistors - 1689130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689130
Surface Mount Resistors 1689130
Panasonic ERA3AEB7681V

Panasonic ERA3AEB7681V

Supplier's Site
Surface Mount Resistors - 1799621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1799621
Surface Mount Resistors 1799621
Panasonic ERA3AEB7681V

Panasonic ERA3AEB7681V

Supplier's Site
Res, 7K68, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 64AH3293 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K68, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
64AH3293
Res, 7K68, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 64AH3293
RES, 7K68, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:7.68kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 7K68, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:7.68kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7087691 7087691P 1799621 64AH3293
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 7K68, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS; Aec-q200 RoHS
Resistance Range 7680 ohms 7680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details