Panasonic Chip Resistor - Surface Mount - ERA3AEB753V ERA3AEB753V

Description
Manufacturer: Panasonic Win Source Part Number: 745614-ERA3AEB753V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 745614-ERA3AEB753V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA3AEB753V
745614-ERA3AEB753V
Chip Resistor - Surface Mount - ERA3AEB753V 745614-ERA3AEB753V
Manufacturer: Panasonic Win Source Part Number: 745614-ERA3AEB753V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 745614-ERA3AEB753V
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: 5k pcs/Per Reel
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
Surface Mount Resistors - 1691141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691141
Surface Mount Resistors 1691141
Panasonic ERA3AEB753V

Panasonic ERA3AEB753V

Supplier's Site
SMD 0.1W 75000ohm 75V Resistor - 52-ERA3AEB753V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 75000ohm 75V Resistor
52-ERA3AEB753V
SMD 0.1W 75000ohm 75V Resistor 52-ERA3AEB753V
Fixed Resistor, Metal Film, 0.1W, 75000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: ERA3AEB753V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB753V can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 0.1W, 75000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: ERA3AEB753V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB753V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, 75K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4315 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4315
Res, 75K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4315
RES, 75K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:75kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 75K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:75kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 85Y5722 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
85Y5722
Res, 75K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 85Y5722
RES, 75K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:75kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 75K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:75kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 745614-ERA3AEB753V 1691141 52-ERA3AEB753V 29AH4315
Product Name Chip Resistor - Surface Mount - ERA3AEB753V Surface Mount Resistors SMD 0.1W 75000ohm 75V Resistor Res, 75K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Resistance Range 75000 ohms 75000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details