Panasonic Surface Mount Resistors ERA3AEB751V

Description
Panasonic ERA3AEB751V
Request a Quote
Description
Panasonic ERA3AEB751V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6621117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6621117
Surface Mount Resistors 6621117
Panasonic ERA3AEB751V

Panasonic ERA3AEB751V

Supplier's Site
Surface Mount Resistors - 7432918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7432918
Surface Mount Resistors 7432918
Panasonic ERA3AEB751V

Panasonic ERA3AEB751V

Supplier's Site
Surface Mount Resistors - 1809772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809772
Surface Mount Resistors 1809772
Panasonic ERA3AEB751V

Panasonic ERA3AEB751V

Supplier's Site
SMD 10W Resistor - 2-ERA3AEB751V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
2-ERA3AEB751V
SMD 10W Resistor 2-ERA3AEB751V
Thin Film Resistors - SMD 0603 1/10W 750ohms Product overview: ERA3AEB751V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2-ERA3AEB751V can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD 0603 1/10W 750ohms Product overview: ERA3AEB751V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2-ERA3AEB751V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 6621117 7432918 1809772 2-ERA3AEB751V
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors SMD 10W Resistor
Technology / Construction Metal film Thin film MetalFilm; Metal Film Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 750 ohms 750 ohms
Power Rating 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details