Product overview: ERA3AEB680V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB680V can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 745613-ERA3AEB680V
Manufacturer Homepage: www.panasonic.com/in
Reference case: 5k pcs/Per Reel
Reference Date Code: 12+/Rohs
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
RES, 68R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-ERA3AEB680V | 745613-ERA3AEB680V | 566525 | 29AH4309 |
| Product Name | Resistor | Chip Resistor - Surface Mount - ERA3AEB680V | Surface Mount Resistors | Res, 68R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic |
| Technology / Construction | Thin film | MetalFilm; Thin Film (Chip) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603 | ||
| Standards and Certifications | RoHS; Aec-q200 | RoHS | ||
| Configuration | Single Resistor | |||
| Resistance Range | 68 ohms |