Panasonic Res, 6K19, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic ERA3AEB6191V

Description
RES, 6K19, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.19kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 6K19, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.19kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 6K19, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 64AH3282 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
64AH3282
Res, 6K19, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 64AH3282
RES, 6K19, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.19kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 6K19, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.19kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AH3282
Product Name Res, 6K19, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 6190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details