Panasonic Surface Mount Resistors ERA3AEB6041V

Description
Panasonic ERA3AEB6041V
Request a Quote Datasheet
Description
Panasonic ERA3AEB6041V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7087663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087663
Surface Mount Resistors 7087663
Panasonic ERA3AEB6041V

Panasonic ERA3AEB6041V

Supplier's Site
Surface Mount Resistors - 7087663P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087663P
Surface Mount Resistors 7087663P
Panasonic ERA3AEB6041V

Panasonic ERA3AEB6041V

Supplier's Site
Surface Mount Resistors - 1068939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1068939
Surface Mount Resistors 1068939
Panasonic ERA3AEB6041V

Panasonic ERA3AEB6041V

Supplier's Site
Surface Mount Resistors - 1826693 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1826693
Surface Mount Resistors 1826693
Panasonic ERA3AEB6041V

Panasonic ERA3AEB6041V

Supplier's Site
Res, 6K04, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3281 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3281
Res, 6K04, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3281
RES, 6K04, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.04kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 6K04, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.04kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7087663 7087663P 1068939 64AH3281
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 6K04, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 6040 ohms 6040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers