Panasonic Surface Mount Resistors ERA3AEB560V

Description
Panasonic ERA3AEB560V
Request a Quote
Description
Panasonic ERA3AEB560V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566519
Surface Mount Resistors 566519
Panasonic ERA3AEB560V

Panasonic ERA3AEB560V

Supplier's Site
Surface Mount Resistors - 7432726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7432726
Surface Mount Resistors 7432726
Panasonic ERA3AEB560V

Panasonic ERA3AEB560V

Supplier's Site
Surface Mount Resistors - 566519P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566519P
Surface Mount Resistors 566519P
0603 Resistor,3A,0.1W, 25ppm,0.1%,56R

0603 Resistor,3A,0.1W, 25ppm,0.1%,56R

Supplier's Site
Surface Mount Resistors - 1809764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809764
Surface Mount Resistors 1809764
Panasonic ERA3AEB560V

Panasonic ERA3AEB560V

Supplier's Site
Res, 56R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4299 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4299
Res, 56R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4299
RES, 56R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 56R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 566519 7432726 566519P 29AH4299
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 56R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 56 ohms 56 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details