Panasonic Surface Mount Resistors ERA3AEB5232V

Description
Panasonic ERA3AEB5232V
Request a Quote
Description
Panasonic ERA3AEB5232V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7088940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7088940
Surface Mount Resistors 7088940
Panasonic ERA3AEB5232V

Panasonic ERA3AEB5232V

Supplier's Site
Res, 52K3, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 64AH3271 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
64AH3271
Res, 52K3, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 64AH3271
RES, 52K3, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:52.3kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 52K3, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:52.3kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 7088940 64AH3271
Product Name Surface Mount Resistors Res, 52K3, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details