Panasonic Surface Mount Resistors ERA3AEB513V

Description
Panasonic ERA3AEB513V
Request a Quote Datasheet
Description
Panasonic ERA3AEB513V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1691138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691138
Surface Mount Resistors 1691138
Panasonic ERA3AEB513V

Panasonic ERA3AEB513V

Supplier's Site
Surface Mount Resistors - 1799595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1799595
Surface Mount Resistors 1799595
Panasonic ERA3AEB513V

Panasonic ERA3AEB513V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 51 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8827 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 51 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8827
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 51 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8827
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 51 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 51 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4298 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4298
Res, 51K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4298
RES, 51K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:51kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 51K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:51kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1691138 62W8827 29AH4298
Product Name Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 51 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 51K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 51000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details