Panasonic Surface Mount Resistors ERA3AEB512V

Description
Panasonic ERA3AEB512V
Request a Quote Datasheet
Description
Panasonic ERA3AEB512V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1691140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691140
Surface Mount Resistors 1691140
Panasonic ERA3AEB512V

Panasonic ERA3AEB512V

Supplier's Site
Res, 5K1, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4297 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4297
Res, 5K1, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4297
RES, 5K1, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.1kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 5K1, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.1kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 5.1 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8826 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 5.1 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8826
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 5.1 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8826
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 5.1 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 5.1 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1691140 29AH4297 62W8826
Product Name Surface Mount Resistors Res, 5K1, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 5.1 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
Technology / Construction Thin film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details