Panasonic Surface Mount Resistors ERA3AEB511V

Description
Panasonic ERA3AEB511V
Request a Quote
Description
Panasonic ERA3AEB511V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1798934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1798934
Surface Mount Resistors 1798934
Panasonic ERA3AEB511V

Panasonic ERA3AEB511V

Supplier's Site
Surface Mount Resistors - 1691207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691207
Surface Mount Resistors 1691207
Panasonic ERA3AEB511V

Panasonic ERA3AEB511V

Supplier's Site
Res, 510R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 64AH3267 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
64AH3267
Res, 510R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 64AH3267
RES, 510R, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:510ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 510R, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:510ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1798934 64AH3267
Product Name Surface Mount Resistors Res, 510R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details