Panasonic Chip Resistor - Surface Mount ERA3AEB5112V

Description
Fixed Resistor, Thin Film, 0.1W,
Description
Fixed Resistor, Thin Film, 0.1W,

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA3AEB5112V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA3AEB5112V
Chip Resistor - Surface Mount ERA3AEB5112V
Fixed Resistor, Thin Film, 0.1W,

Fixed Resistor, Thin Film, 0.1W,

Supplier's Site
Res, 51K1, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3268 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3268
Res, 51K1, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3268
RES, 51K1, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:51.1kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 51K1, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:51.1kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA3AEB5112V 64AH3268
Product Name Chip Resistor - Surface Mount Res, 51K1, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 51100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD1024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers