Panasonic Surface Mount Resistors ERA3AEB49R9V

Description
Panasonic ERA3AEB49R9V
Request a Quote
Description
Panasonic ERA3AEB49R9V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7087048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087048
Surface Mount Resistors 7087048
Panasonic ERA3AEB49R9V

Panasonic ERA3AEB49R9V

Supplier's Site
Surface Mount Resistors - 7087048P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087048P
Surface Mount Resistors 7087048P
Panasonic ERA3AEB49R9V

Panasonic ERA3AEB49R9V

Supplier's Site
Surface Mount Resistors - 1101072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1101072
Surface Mount Resistors 1101072
Panasonic ERA3AEB49R9V

Panasonic ERA3AEB49R9V

Supplier's Site
Surface Mount Resistors - 1809794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809794
Surface Mount Resistors 1809794
Panasonic ERA3AEB49R9V

Panasonic ERA3AEB49R9V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 49.9 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8823 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 49.9 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8823
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 49.9 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8823
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 49.9 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 49.9 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site
Res, 49R9, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 42AC0816 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
42AC0816
Res, 49R9, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 42AC0816
RES, 49R9, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:49.9ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 49R9, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:49.9ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7087048 7087048P 1101072 62W8823 42AC0816
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 49.9 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 49R9, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 49900 ohms 49.9 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details