Panasonic Resistor ERA3AEB472V

Description
Product overview: ERA3AEB472V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB472V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Product overview: ERA3AEB472V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB472V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor - 52-ERA3AEB472V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Product overview: ERA3AEB472V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB472V can be used for catalog matching and distributor lookup.

Product overview: ERA3AEB472V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB472V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Resistors - 566888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566888
Surface Mount Resistors 566888
Panasonic ERA3AEB472V

Panasonic ERA3AEB472V

Supplier's Site
Surface Mount Resistors - 566888P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566888P
Surface Mount Resistors 566888P
0603 Resistor,3A,0.1W, 25ppm,0.1%,4K7

0603 Resistor,3A,0.1W, 25ppm,0.1%,4K7

Supplier's Site
Surface Mount Resistors - 7420622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7420622
Surface Mount Resistors 7420622
Panasonic ERA3AEB472V

Panasonic ERA3AEB472V

Supplier's Site
Surface Mount Resistors - 1809762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809762
Surface Mount Resistors 1809762
Panasonic ERA3AEB472V

Panasonic ERA3AEB472V

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA3AEB472V
745612-ERA3AEB472V
Chip Resistor - Surface Mount - ERA3AEB472V 745612-ERA3AEB472V
Manufacturer: Panasonic Win Source Part Number: 745612-ERA3AEB472V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: 12+/Rohs Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 745612-ERA3AEB472V
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: 5k pcs/Per Reel
Reference Date Code: 12+/Rohs
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 4.7 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8821 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 4.7 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8821
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 4.7 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8821
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 4.7 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 4.7 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 42AC0814 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
42AC0814
Res, 4K7, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 42AC0814
RES, 4K7, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.7kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 4K7, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.7kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERA3AEB472V 566888 566888P 7420622 745612-ERA3AEB472V 62W8821 42AC0814
Product Name Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - ERA3AEB472V Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 4.7 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 4K7, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 4700 ohms 4700 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details