0603 Resistor,3A,0.1W, 25ppm,0.1%,47R
Manufacturer: Panasonic
Win Source Part Number: 822712-ERA3AEB470V
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Res Thin Film 0603 47 Ohm 0.1% 0.1W(1/10W) ±25ppm/°C Pad SMD Automotive T/R Product overview: ERA3AEB470V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 47 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB470V can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 566395 | 7420625 | 566395P | 822712-ERA3AEB470V | 52-ERA3AEB470V |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount - ERA3AEB470V | Automotive SMD 47 Ohm 0.1W Resistor |
| Technology / Construction | Thin film | Thin film | Thin Film (Chip); Thin Film | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603; 0603 | ||
| Standards and Certifications | RoHS; Aec-q200 | RoHS | RoHS |