Panasonic Surface Mount Resistors ERA3AEB4531V

Description
Panasonic ERA3AEB4531V
Request a Quote
Description
Panasonic ERA3AEB4531V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7087629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087629
Surface Mount Resistors 7087629
Panasonic ERA3AEB4531V

Panasonic ERA3AEB4531V

Supplier's Site
Surface Mount Resistors - 7087629P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087629P
Surface Mount Resistors 7087629P
Panasonic ERA3AEB4531V

Panasonic ERA3AEB4531V

Supplier's Site
Surface Mount Resistors - 1068932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1068932
Surface Mount Resistors 1068932
Panasonic ERA3AEB4531V

Panasonic ERA3AEB4531V

Supplier's Site
Surface Mount Resistors - 1826680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1826680
Surface Mount Resistors 1826680
Panasonic ERA3AEB4531V

Panasonic ERA3AEB4531V

Supplier's Site
Res, 4K53, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K53, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3260
Res, 4K53, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3260
RES, 4K53, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.53kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 4K53, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.53kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7087629 7087629P 1068932 64AH3260
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 4K53, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 4530 ohms 4530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details