Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 43 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic ERA3AEB433V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 43 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 43 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 43 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8817 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 43 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8817
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 43 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8817
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 43 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 43 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4291 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4291
Res, 43K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4291
RES, 43K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:43kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 43K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:43kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W8817 29AH4291
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 43 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 43K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Resistance Range 43000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers