Panasonic Surface Mount Resistors ERA3AEB4020V

Description
Panasonic ERA3AEB4020V
Request a Quote
Description
Panasonic ERA3AEB4020V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7087313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087313
Surface Mount Resistors 7087313
Panasonic ERA3AEB4020V

Panasonic ERA3AEB4020V

Supplier's Site
Surface Mount Resistors - 1101080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1101080
Surface Mount Resistors 1101080
Panasonic ERA3AEB4020V

Panasonic ERA3AEB4020V

Supplier's Site
Surface Mount Resistors - 1809801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809801
Surface Mount Resistors 1809801
Panasonic ERA3AEB4020V

Panasonic ERA3AEB4020V

Supplier's Site
Res, 402R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 64AH3253 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
64AH3253
Res, 402R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 64AH3253
RES, 402R, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:402ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 402R, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:402ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7087313 1101080 1809801 64AH3253
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 402R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Metal film MetalFilm; Metal Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 402 ohms 402 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details