Panasonic Surface Mount Resistors ERA3AEB363V

Description
Panasonic ERA3AEB363V
Request a Quote
Description
Panasonic ERA3AEB363V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1799602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1799602
Surface Mount Resistors 1799602
Panasonic ERA3AEB363V

Panasonic ERA3AEB363V

Supplier's Site
Surface Mount Resistors - 1691155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691155
Surface Mount Resistors 1691155
Panasonic ERA3AEB363V

Panasonic ERA3AEB363V

Supplier's Site
Res, 36K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 29AH4287 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
29AH4287
Res, 36K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 29AH4287
RES, 36K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:36kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 36K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:36kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1799602 29AH4287
Product Name Surface Mount Resistors Res, 36K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 36000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details