Panasonic Surface Mount Resistors ERA3AEB362V

Description
Panasonic ERA3AEB362V
Request a Quote Datasheet
Description
Panasonic ERA3AEB362V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1798931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1798931
Surface Mount Resistors 1798931
Panasonic ERA3AEB362V

Panasonic ERA3AEB362V

Supplier's Site
Surface Mount Resistors - 1691158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691158
Surface Mount Resistors 1691158
Panasonic ERA3AEB362V

Panasonic ERA3AEB362V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.6 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8807 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.6 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8807
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.6 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8807
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.6 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.6 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K6, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4286 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4286
Res, 3K6, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4286
RES, 3K6, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.6kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 3K6, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.6kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1798931 62W8807 29AH4286
Product Name Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.6 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 3K6, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details