Panasonic Surface Mount Resistors ERA3AEB3401V

Description
Panasonic ERA3AEB3401V
Request a Quote Datasheet
Description
Panasonic ERA3AEB3401V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7087584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087584
Surface Mount Resistors 7087584
Panasonic ERA3AEB3401V

Panasonic ERA3AEB3401V

Supplier's Site
Surface Mount Resistors - 7087584P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087584P
Surface Mount Resistors 7087584P
Panasonic ERA3AEB3401V

Panasonic ERA3AEB3401V

Supplier's Site
Surface Mount Resistors - 1689125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689125
Surface Mount Resistors 1689125
Panasonic ERA3AEB3401V

Panasonic ERA3AEB3401V

Supplier's Site
Surface Mount Resistors - 1826638 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1826638
Surface Mount Resistors 1826638
Panasonic ERA3AEB3401V

Panasonic ERA3AEB3401V

Supplier's Site
Res, 3K4, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 64AH3245 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
64AH3245
Res, 3K4, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 64AH3245
RES, 3K4, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.4kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 3K4, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.4kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7087584 7087584P 1826638 64AH3245
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 3K4, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS; Aec-q200 RoHS
Resistance Range 3400 ohms 3400 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details