Panasonic Res, 340R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic ERA3AEB3400V

Description
RES, 340R, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:340ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes
Description
RES, 340R, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:340ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 340R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 73AJ3842 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
73AJ3842
Res, 340R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 73AJ3842
RES, 340R, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:340ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 340R, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:340ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AJ3842
Product Name Res, 340R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 340 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details