Panasonic Surface Mount Resistors ERA3AEB332V

Description
Panasonic ERA3AEB332V
Request a Quote Datasheet
Description
Panasonic ERA3AEB332V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566957
Surface Mount Resistors 566957
Panasonic ERA3AEB332V

Panasonic ERA3AEB332V

Supplier's Site
Surface Mount Resistors - 566957P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566957P
Surface Mount Resistors 566957P
0603 Resistor,3A,0.1W, 25ppm,0.1%,3K3

0603 Resistor,3A,0.1W, 25ppm,0.1%,3K3

Supplier's Site
Surface Mount Resistors - 7420467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7420467
Surface Mount Resistors 7420467
Panasonic ERA3AEB332V

Panasonic ERA3AEB332V

Supplier's Site
Surface Mount Resistors - 1809751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809751
Surface Mount Resistors 1809751
Panasonic ERA3AEB332V

Panasonic ERA3AEB332V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.3 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8802 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.3 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8802
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.3 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8802
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.3 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.3 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 22AC4411 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
22AC4411
Res, 3K3, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 22AC4411
RES, 3K3, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 3K3, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 566957 566957P 7420467 62W8802 22AC4411
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.3 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 3K3, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 3300 ohms 3300 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers