Panasonic Surface Mount Resistors ERA3AEB3162V

Description
Panasonic ERA3AEB3162V
Request a Quote
Description
Panasonic ERA3AEB3162V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7088877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7088877
Surface Mount Resistors 7088877
Panasonic ERA3AEB3162V

Panasonic ERA3AEB3162V

Supplier's Site
Surface Mount Resistors - 7088877P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7088877P
Surface Mount Resistors 7088877P
Panasonic ERA3AEB3162V

Panasonic ERA3AEB3162V

Supplier's Site
Surface Mount Resistors - 1068967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1068967
Surface Mount Resistors 1068967
Panasonic ERA3AEB3162V

Panasonic ERA3AEB3162V

Supplier's Site
Surface Mount Resistors - 1826577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1826577
Surface Mount Resistors 1826577
Panasonic ERA3AEB3162V

Panasonic ERA3AEB3162V

Supplier's Site
Res, 31K6, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 29AH4282 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K6, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
29AH4282
Res, 31K6, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 29AH4282
RES, 31K6, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:31.6kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 31K6, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:31.6kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7088877 7088877P 1068967 29AH4282
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 31K6, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 31600 ohms 31600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details