Panasonic Surface Mount Resistors ERA3AEB3091V

Description
Panasonic ERA3AEB3091V
Request a Quote Datasheet
Description
Panasonic ERA3AEB3091V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7087574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087574
Surface Mount Resistors 7087574
Panasonic ERA3AEB3091V

Panasonic ERA3AEB3091V

Supplier's Site
Surface Mount Resistors - 7087574P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087574P
Surface Mount Resistors 7087574P
Panasonic ERA3AEB3091V

Panasonic ERA3AEB3091V

Supplier's Site
Surface Mount Resistors - 1689124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689124
Surface Mount Resistors 1689124
Panasonic ERA3AEB3091V

Panasonic ERA3AEB3091V

Supplier's Site
Surface Mount Resistors - 1826636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1826636
Surface Mount Resistors 1826636
Panasonic ERA3AEB3091V

Panasonic ERA3AEB3091V

Supplier's Site
Res, 3K09, 0603, 0.1%, 0.1W, Metal Film; Resistor Case Style Panasonic - 64AH3240 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K09, 0603, 0.1%, 0.1W, Metal Film; Resistor Case Style Panasonic
64AH3240
Res, 3K09, 0603, 0.1%, 0.1W, Metal Film; Resistor Case Style Panasonic 64AH3240
RES, 3K09, 0603, 0.1%, 0.1W, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.09kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 3K09, 0603, 0.1%, 0.1W, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.09kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7087574 7087574P 1826636 64AH3240
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 3K09, 0603, 0.1%, 0.1W, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS; Aec-q200 RoHS
Resistance Range 3090 ohms 3090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details