Panasonic Surface Mount Resistors ERA3AEB304V

Description
Panasonic ERA3AEB304V
Request a Quote Datasheet
Description
Panasonic ERA3AEB304V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1838843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838843
Surface Mount Resistors 1838843
Panasonic ERA3AEB304V

Panasonic ERA3AEB304V

Supplier's Site
Surface Mount Resistors - 1848854P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1848854P
Surface Mount Resistors 1848854P
Panasonic ERA3AEB304V

Panasonic ERA3AEB304V

Supplier's Site
Surface Mount Resistors - 1848854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1848854
Surface Mount Resistors 1848854
Panasonic ERA3AEB304V

Panasonic ERA3AEB304V

Supplier's Site
Res, 300K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 29AH4280 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
29AH4280
Res, 300K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 29AH4280
RES, 300K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:300kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 300K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:300kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1838843 1848854P 29AH4280
Product Name Surface Mount Resistors Surface Mount Resistors Res, 300K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 300000 ohms 300000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details