Panasonic Surface Mount Resistors ERA3AEB302V

Description
Panasonic ERA3AEB302V
Request a Quote Datasheet
Description
Panasonic ERA3AEB302V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8280560P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8280560P
Surface Mount Resistors 8280560P
Panasonic ERA3AEB302V

Panasonic ERA3AEB302V

Supplier's Site
Surface Mount Resistors - 8280560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8280560
Surface Mount Resistors 8280560
Panasonic ERA3AEB302V

Panasonic ERA3AEB302V

Supplier's Site
Surface Mount Resistors - 1799589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1799589
Surface Mount Resistors 1799589
Panasonic ERA3AEB302V

Panasonic ERA3AEB302V

Supplier's Site
Surface Mount Resistors - 1691126 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691126
Surface Mount Resistors 1691126
Panasonic ERA3AEB302V

Panasonic ERA3AEB302V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8796 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8796
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8796
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 42AC0810 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
42AC0810
Res, 3K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 42AC0810
RES, 3K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 3K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8280560P 8280560 62W8796 42AC0810
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 3K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin Film (Chip); Thin Film Thin film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Resistance Range 3000 ohms 3000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details