Panasonic Res, 3K01, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic ERA3AEB3011V

Description
RES, 3K01, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.01kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 3K01, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.01kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 3K01, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 42AC0809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
42AC0809
Res, 3K01, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 42AC0809
RES, 3K01, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.01kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 3K01, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.01kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.01 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8795 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.01 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8795
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.01 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8795
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.01 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.01 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 42AC0809 62W8795
Product Name Res, 3K01, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.01 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details