Panasonic Surface Mount Resistors ERA3AEB2940V

Description
Panasonic ERA3AEB2940V
Request a Quote
Description
Panasonic ERA3AEB2940V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7087269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087269
Surface Mount Resistors 7087269
Panasonic ERA3AEB2940V

Panasonic ERA3AEB2940V

Supplier's Site
Surface Mount Resistors - 7087269P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087269P
Surface Mount Resistors 7087269P
Panasonic ERA3AEB2940V

Panasonic ERA3AEB2940V

Supplier's Site
Surface Mount Resistors - 1809831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809831
Surface Mount Resistors 1809831
Panasonic ERA3AEB2940V

Panasonic ERA3AEB2940V

Supplier's Site
Surface Mount Resistors - 1689105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689105
Surface Mount Resistors 1689105
Panasonic ERA3AEB2940V

Panasonic ERA3AEB2940V

Supplier's Site
Res, 294R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 64AH3236 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
64AH3236
Res, 294R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 64AH3236
RES, 294R, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:294ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 294R, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:294ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7087269 7087269P 1809831 64AH3236
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 294R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS; Aec-q200 RoHS
Resistance Range 294 ohms 294 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details