Panasonic Surface Mount Resistors ERA3AEB2871V

Description
Panasonic ERA3AEB2871V
Request a Quote
Description
Panasonic ERA3AEB2871V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7087568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087568
Surface Mount Resistors 7087568
Panasonic ERA3AEB2871V

Panasonic ERA3AEB2871V

Supplier's Site
Surface Mount Resistors - 7087568P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087568P
Surface Mount Resistors 7087568P
Panasonic ERA3AEB2871V

Panasonic ERA3AEB2871V

Supplier's Site
Surface Mount Resistors - 1689123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689123
Surface Mount Resistors 1689123
Panasonic ERA3AEB2871V

Panasonic ERA3AEB2871V

Supplier's Site
Surface Mount Resistors - 1826634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1826634
Surface Mount Resistors 1826634
Panasonic ERA3AEB2871V

Panasonic ERA3AEB2871V

Supplier's Site
Res, 2K87, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3235 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3235
Res, 2K87, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3235
RES, 2K87, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.87kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 2K87, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.87kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7087568 7087568P 1826634 64AH3235
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 2K87, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS; Aec-q200 RoHS
Resistance Range 2870 ohms 2870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details