Panasonic Surface Mount Resistors ERA3AEB2803V

Description
Panasonic ERA3AEB2803V
Request a Quote Datasheet
Description
Panasonic ERA3AEB2803V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7089154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7089154
Surface Mount Resistors 7089154
Panasonic ERA3AEB2803V

Panasonic ERA3AEB2803V

Supplier's Site
Surface Mount Resistors - 7089154P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7089154P
Surface Mount Resistors 7089154P
Panasonic ERA3AEB2803V

Panasonic ERA3AEB2803V

Supplier's Site
Surface Mount Resistors - 1069684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1069684
Surface Mount Resistors 1069684
Panasonic ERA3AEB2803V

Panasonic ERA3AEB2803V

Supplier's Site
Surface Mount Resistors - 1826632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1826632
Surface Mount Resistors 1826632
Panasonic ERA3AEB2803V

Panasonic ERA3AEB2803V

Supplier's Site
Res, 280K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 73AC6968 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
73AC6968
Res, 280K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 73AC6968
RES, 280K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:280kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 280K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:280kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7089154 7089154P 1069684 73AC6968
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 280K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 280000 ohms 280000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details