Panasonic Surface Mount Resistors ERA3AEB274V

Description
Panasonic ERA3AEB274V
Request a Quote Datasheet
Description
Panasonic ERA3AEB274V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566834
Surface Mount Resistors 566834
Panasonic ERA3AEB274V

Panasonic ERA3AEB274V

Supplier's Site
Surface Mount Resistors - 566834P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566834P
Surface Mount Resistors 566834P
0603 Resistor,3A,0.1W, 25ppm,0.1%,270K

0603 Resistor,3A,0.1W, 25ppm,0.1%,270K

Supplier's Site
Surface Mount Resistors - 7420350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7420350
Surface Mount Resistors 7420350
Panasonic ERA3AEB274V

Panasonic ERA3AEB274V

Supplier's Site
Surface Mount Resistors - 1809749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809749
Surface Mount Resistors 1809749
Panasonic ERA3AEB274V

Panasonic ERA3AEB274V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 270 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8790 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 270 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8790
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 270 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8790
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 270 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 270 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4276 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4276
Res, 270K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4276
RES, 270K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 270K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 566834 566834P 7420350 62W8790 29AH4276
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 270 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 270K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 270000 ohms 270000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details