Panasonic Surface Mount Resistors ERA3AEB2742V

Description
Panasonic ERA3AEB2742V
Request a Quote
Description
Panasonic ERA3AEB2742V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7088855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7088855
Surface Mount Resistors 7088855
Panasonic ERA3AEB2742V

Panasonic ERA3AEB2742V

Supplier's Site
Surface Mount Resistors - 7088855P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7088855P
Surface Mount Resistors 7088855P
Panasonic ERA3AEB2742V

Panasonic ERA3AEB2742V

Supplier's Site
Surface Mount Resistors - 1068965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1068965
Surface Mount Resistors 1068965
Panasonic ERA3AEB2742V

Panasonic ERA3AEB2742V

Supplier's Site
Surface Mount Resistors - 1826747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1826747
Surface Mount Resistors 1826747
Panasonic ERA3AEB2742V

Panasonic ERA3AEB2742V

Supplier's Site
Res, 27K4, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 64AH3233 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
64AH3233
Res, 27K4, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 64AH3233
RES, 27K4, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:27.4kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 27K4, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:27.4kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7088855 7088855P 1068965 64AH3233
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 27K4, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 27400 ohms 27400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details