Panasonic Surface Mount Resistors ERA3AEB272V

Description
Panasonic ERA3AEB272V
Request a Quote Datasheet
Description
Panasonic ERA3AEB272V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566951
Surface Mount Resistors 566951
Panasonic ERA3AEB272V

Panasonic ERA3AEB272V

Supplier's Site
Surface Mount Resistors - 566951P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566951P
Surface Mount Resistors 566951P
0603 Resistor,3A,0.1W, 25ppm,0.1%,2K7

0603 Resistor,3A,0.1W, 25ppm,0.1%,2K7

Supplier's Site
Surface Mount Resistors - 7420338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7420338
Surface Mount Resistors 7420338
Panasonic ERA3AEB272V

Panasonic ERA3AEB272V

Supplier's Site
Surface Mount Resistors - 1809748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809748
Surface Mount Resistors 1809748
Panasonic ERA3AEB272V

Panasonic ERA3AEB272V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.7 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8788 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.7 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8788
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.7 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8788
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2.7 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2.7 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4274 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4274
Res, 2K7, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4274
RES, 2K7, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.7kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 2K7, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.7kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 566951 566951P 7420338 62W8788 29AH4274
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.7 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 2K7, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 2700 ohms 2700 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details