Panasonic Chip Resistor - Surface Mount - ERA3AEB271V ERA3AEB271V

Description
Manufacturer: Panasonic Win Source Part Number: 738127-ERA3AEB271V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: 12+/Rohs Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 738127-ERA3AEB271V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: 12+/Rohs Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA3AEB271V
738127-ERA3AEB271V
Chip Resistor - Surface Mount - ERA3AEB271V 738127-ERA3AEB271V
Manufacturer: Panasonic Win Source Part Number: 738127-ERA3AEB271V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: 12+/Rohs Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 738127-ERA3AEB271V
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: 5k pcs/Per Reel
Reference Date Code: 12+/Rohs
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Surface Mount Resistors - 566799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566799
Surface Mount Resistors 566799
Panasonic ERA3AEB271V

Panasonic ERA3AEB271V

Supplier's Site
Surface Mount Resistors - 566799P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566799P
Surface Mount Resistors 566799P
0603 Resistor,3A,0.1W, 25ppm,0.1%,270R

0603 Resistor,3A,0.1W, 25ppm,0.1%,270R

Supplier's Site
Surface Mount Resistors - 7420329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7420329
Surface Mount Resistors 7420329
Panasonic ERA3AEB271V

Panasonic ERA3AEB271V

Supplier's Site
Surface Mount Resistors - 1809747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809747
Surface Mount Resistors 1809747
Panasonic ERA3AEB271V

Panasonic ERA3AEB271V

Supplier's Site
Resistor - 52-ERA3AEB271V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Product overview: ERA3AEB271V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB271V can be used for catalog matching and distributor lookup.

Product overview: ERA3AEB271V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB271V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 270 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8787 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 270 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8787
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 270 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8787
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 270 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 270 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4273 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4273
Res, 270R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4273
RES, 270R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 270R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 738127-ERA3AEB271V 566799 566799P 7420329 52-ERA3AEB271V 62W8787 29AH4273
Product Name Chip Resistor - Surface Mount - ERA3AEB271V Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Resistor Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 270 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 270R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 270 ohms 270 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details