Panasonic Surface Mount Resistors ERA3AEB2672V

Description
Panasonic ERA3AEB2672V
Request a Quote Datasheet
Description
Panasonic ERA3AEB2672V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7088846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7088846
Surface Mount Resistors 7088846
Panasonic ERA3AEB2672V

Panasonic ERA3AEB2672V

Supplier's Site
Surface Mount Resistors - 7088846P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7088846P
Surface Mount Resistors 7088846P
Panasonic ERA3AEB2672V

Panasonic ERA3AEB2672V

Supplier's Site
Surface Mount Resistors - 1068964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1068964
Surface Mount Resistors 1068964
Panasonic ERA3AEB2672V

Panasonic ERA3AEB2672V

Supplier's Site
Surface Mount Resistors - 1826744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1826744
Surface Mount Resistors 1826744
Panasonic ERA3AEB2672V

Panasonic ERA3AEB2672V

Supplier's Site
Chip Resistor - Surface Mount - ERA3AEB2672V - 1057453-ERA3AEB2672V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA3AEB2672V
1057453-ERA3AEB2672V
Chip Resistor - Surface Mount - ERA3AEB2672V 1057453-ERA3AEB2672V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057453-ERA3AEB2672V Features: Automotive AEC-Q200 Voltage Rating: 75 V Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Metal Film, Thin Film Height: 450 µm Number of Terminations: 2 Resistance: 26.7 kΩ Power Rating: 100 mW Number of Pins: 2 Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): 3-2176089-7; RT0603BRD0726K7L; RT0603BRD0725K5L; RT0603BRD0724K9L; ERA3AEB2872V; ERA3AEB2612V; MCT06030D2872BP500ER A-3AEB2672V; ERA-3AEB2672V.; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 800 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0603 Voltage Rating (DC): 75 V REACH SVHC: No SVHC Max Power Dissipation: 100 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057453-ERA3AEB2672V
Features: Automotive AEC-Q200
Voltage Rating: 75 V
Length: 1.6 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Composition: Metal Film, Thin Film
Height: 450 µm
Number of Terminations: 2
Resistance: 26.7 kΩ
Power Rating: 100 mW
Number of Pins: 2
Width: 800 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1608
Case / Package: 0603
Alternative Parts (Cross-Reference): 3-2176089-7; RT0603BRD0726K7L; RT0603BRD0725K5L; RT0603BRD0724K9L; ERA3AEB2872V; ERA3AEB2612V; MCT06030D2872BP500ERA-3AEB2672V; ERA-3AEB2672V.;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 800 µm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 0603
Voltage Rating (DC): 75 V
REACH SVHC: No SVHC
Max Power Dissipation: 100 mW

Buy Now
10W Resistor - 52-ERA3AEB2672V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-ERA3AEB2672V
10W Resistor 52-ERA3AEB2672V
Res Precision High Power Thin Film 0603 26.7k Ohm 0.1% 1/10W ±25ppm/°C Molded Paper T/R Product overview: ERA3AEB2672V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB2672V can be used for catalog matching and distributor lookup.

Res Precision High Power Thin Film 0603 26.7k Ohm 0.1% 1/10W ±25ppm/°C Molded Paper T/R Product overview: ERA3AEB2672V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB2672V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, 26K7, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 64AH3232 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K7, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
64AH3232
Res, 26K7, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 64AH3232
RES, 26K7, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:26.7kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 26K7, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:26.7kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7088846 7088846P 1068964 1057453-ERA3AEB2672V 52-ERA3AEB2672V 64AH3232
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - ERA3AEB2672V 10W Resistor Res, 26K7, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS RoHS
Resistance Range 26700 ohms 26700 ohms 26700 ohms 26700 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9200 ohms
View Details
2 suppliers