Panasonic Surface Mount Resistors ERA3AEB2551V

Description
Panasonic ERA3AEB2551V
Request a Quote Datasheet
Description
Panasonic ERA3AEB2551V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7087540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087540
Surface Mount Resistors 7087540
Panasonic ERA3AEB2551V

Panasonic ERA3AEB2551V

Supplier's Site
Surface Mount Resistors - 7087540P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087540P
Surface Mount Resistors 7087540P
Panasonic ERA3AEB2551V

Panasonic ERA3AEB2551V

Supplier's Site
Surface Mount Resistors - 1101095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1101095
Surface Mount Resistors 1101095
Panasonic ERA3AEB2551V

Panasonic ERA3AEB2551V

Supplier's Site
Surface Mount Resistors - 1809812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809812
Surface Mount Resistors 1809812
Panasonic ERA3AEB2551V

Panasonic ERA3AEB2551V

Supplier's Site
Res, 2K55, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3229 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K55, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3229
Res, 2K55, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3229
RES, 2K55, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.55kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 2K55, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.55kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7087540 7087540P 1101095 64AH3229
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 2K55, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 2550 ohms 2550 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers