Panasonic Surface Mount Resistors ERA3AEB2433V

Description
Panasonic ERA3AEB2433V
Request a Quote
Description
Panasonic ERA3AEB2433V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7089132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7089132
Surface Mount Resistors 7089132
Panasonic ERA3AEB2433V

Panasonic ERA3AEB2433V

Supplier's Site
Surface Mount Resistors - 7089132P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7089132P
Surface Mount Resistors 7089132P
Panasonic ERA3AEB2433V

Panasonic ERA3AEB2433V

Supplier's Site
Surface Mount Resistors - 1069642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1069642
Surface Mount Resistors 1069642
Panasonic ERA3AEB2433V

Panasonic ERA3AEB2433V

Supplier's Site
Surface Mount Resistors - 1826628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1826628
Surface Mount Resistors 1826628
Panasonic ERA3AEB2433V

Panasonic ERA3AEB2433V

Supplier's Site
Res, 243K, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3226 - Newark, An Avnet Company
Chicago, IL, United States
Res, 243K, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3226
Res, 243K, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3226
RES, 243K, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:243kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 243K, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:243kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7089132 7089132P 1069642 64AH3226
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 243K, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 243000 ohms 243000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details