Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.4 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic ERA3AEB242V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2.4 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2.4 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.4 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8783 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.4 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8783
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.4 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8783
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2.4 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2.4 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K4, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4271 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4271
Res, 2K4, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4271
RES, 2K4, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.4kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 2K4, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.4kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W8783 29AH4271
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.4 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 2K4, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Resistance Range 2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details