Panasonic Surface Mount Resistors ERA3AEB241V

Description
Panasonic ERA3AEB241V
Request a Quote
Description
Panasonic ERA3AEB241V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, features a resistance value of 240 Ohms and a power rating of 100 mW. It offers a high accuracy tolerance of ±0.1% and is rated for a maximum voltage of 75 V. This resistor is designed for high reliability, maintaining stability under high temperature and humidity conditions. It complies with RoHS standards and is suitable for automotive applications as indicated by its AEC-Q200 certification. The product is constructed with a metal film on an alumina substrate, ensuring low current noise and excellent linearity. It is available in various packaging methods, making it adaptable for different manufacturing processes.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, features a resistance value of 240 Ohms and a power rating of 100 mW. It offers a high accuracy tolerance of ±0.1% and is rated for a maximum voltage of 75 V. This resistor is designed for high reliability, maintaining stability under high temperature and humidity conditions. It complies with RoHS standards and is suitable for automotive applications as indicated by its AEC-Q200 certification. The product is constructed with a metal film on an alumina substrate, ensuring low current noise and excellent linearity. It is available in various packaging methods, making it adaptable for different manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282515
Surface Mount Resistors 282515
Panasonic ERA3AEB241V

Panasonic ERA3AEB241V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 240 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8782 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 240 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8782
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 240 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8782
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 240 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 240 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4270 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4270
Res, 240R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4270
RES, 240R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:240ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 240R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:240ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 282515 62W8782 29AH4270
Product Name Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 240 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 240R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 240 ohms 240 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details