Panasonic Surface Mount Resistors ERA3AEB2372V

Description
Panasonic ERA3AEB2372V
Request a Quote Datasheet
Description
Panasonic ERA3AEB2372V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7088833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7088833
Surface Mount Resistors 7088833
Panasonic ERA3AEB2372V

Panasonic ERA3AEB2372V

Supplier's Site
Surface Mount Resistors - 1689138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689138
Surface Mount Resistors 1689138
Panasonic ERA3AEB2372V

Panasonic ERA3AEB2372V

Supplier's Site
Surface Mount Resistors - 1799625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1799625
Surface Mount Resistors 1799625
Panasonic ERA3AEB2372V

Panasonic ERA3AEB2372V

Supplier's Site
Res, 23K7, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3225 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K7, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3225
Res, 23K7, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3225
RES, 23K7, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:23.7kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 23K7, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:23.7kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 7088833 1799625 64AH3225
Product Name Surface Mount Resistors Surface Mount Resistors Res, 23K7, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details