Panasonic Res, 2K32, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic ERA3AEB2321V

Description
RES, 2K32, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.32kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 2K32, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.32kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 64AH3222 is a high reliability metal film chip resistor from the ERA3A series, featuring a resistance value of 2.32 kΩ, a power rating of 0.1 W, and a tolerance of ±0.1%. It is designed for stable performance under high temperature and humidity conditions, with a temperature coefficient of resistance (TCR) of ±25 x 10^-6/K. The resistor is compliant with AEC-Q200 and RoHS standards, making it suitable for automotive and environmentally sensitive applications. It operates within a temperature range of -55°C to +155°C and has a maximum voltage rating of 75 V. The component is packaged in a 0603 case style, which is compatible with standard PCB layouts.

Datasheet Summary
Powered by GS/AI

The Resistor 64AH3222 is a high reliability metal film chip resistor from the ERA3A series, featuring a resistance value of 2.32 kΩ, a power rating of 0.1 W, and a tolerance of ±0.1%. It is designed for stable performance under high temperature and humidity conditions, with a temperature coefficient of resistance (TCR) of ±25 x 10^-6/K. The resistor is compliant with AEC-Q200 and RoHS standards, making it suitable for automotive and environmentally sensitive applications. It operates within a temperature range of -55°C to +155°C and has a maximum voltage rating of 75 V. The component is packaged in a 0603 case style, which is compatible with standard PCB layouts.

Suppliers

Company
Product
Description
Supplier Links
Res, 2K32, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 64AH3222 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
64AH3222
Res, 2K32, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 64AH3222
RES, 2K32, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.32kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 2K32, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.32kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AH3222
Product Name Res, 2K32, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 2320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details