Panasonic Surface Mount Resistors ERA3AEB2262V

Description
Panasonic ERA3AEB2262V
Request a Quote
Description
Panasonic ERA3AEB2262V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7088820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7088820
Surface Mount Resistors 7088820
Panasonic ERA3AEB2262V

Panasonic ERA3AEB2262V

Supplier's Site
Surface Mount Resistors - 7088820P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7088820P
Surface Mount Resistors 7088820P
Panasonic ERA3AEB2262V

Panasonic ERA3AEB2262V

Supplier's Site
Surface Mount Resistors - 1689137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689137
Surface Mount Resistors 1689137
Panasonic ERA3AEB2262V

Panasonic ERA3AEB2262V

Supplier's Site
Surface Mount Resistors - 1799630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1799630
Surface Mount Resistors 1799630
Panasonic ERA3AEB2262V

Panasonic ERA3AEB2262V

Supplier's Site
Res, 22K6, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 64AH3220 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
64AH3220
Res, 22K6, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 64AH3220
RES, 22K6, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22.6kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 22K6, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22.6kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7088820 7088820P 1799630 64AH3220
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 22K6, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS; Aec-q200 RoHS
Resistance Range 22600 ohms 22600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details