Panasonic Chip Resistor - Surface Mount - ERA3AEB224V ERA3AEB224V

Description
Manufacturer: Panasonic Win Source Part Number: 738126-ERA3AEB224V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: 11+/Rohs Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 738126-ERA3AEB224V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: 11+/Rohs Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA3AEB224V
738126-ERA3AEB224V
Chip Resistor - Surface Mount - ERA3AEB224V 738126-ERA3AEB224V
Manufacturer: Panasonic Win Source Part Number: 738126-ERA3AEB224V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: 11+/Rohs Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 738126-ERA3AEB224V
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: 5k pcs/Per Reel
Reference Date Code: 11+/Rohs
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
Resistor - 52-ERA3AEB224V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Product overview: ERA3AEB224V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB224V can be used for catalog matching and distributor lookup.

Product overview: ERA3AEB224V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB224V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Resistors - 566749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566749
Surface Mount Resistors 566749
Panasonic ERA3AEB224V

Panasonic ERA3AEB224V

Supplier's Site
Surface Mount Resistors - 566749P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566749P
Surface Mount Resistors 566749P
0603 Resistor,3A,0.1W, 25ppm,0.1%,220K

0603 Resistor,3A,0.1W, 25ppm,0.1%,220K

Supplier's Site
Surface Mount Resistors - 7420212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7420212
Surface Mount Resistors 7420212
Panasonic ERA3AEB224V

Panasonic ERA3AEB224V

Supplier's Site
Surface Mount Resistors - 1809746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809746
Surface Mount Resistors 1809746
Panasonic ERA3AEB224V

Panasonic ERA3AEB224V

Supplier's Site
Res, 220K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4268 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4268
Res, 220K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4268
RES, 220K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:220kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 220K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:220kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 220 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8778 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 220 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8778
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 220 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8778
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 220 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 220 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 738126-ERA3AEB224V 52-ERA3AEB224V 566749 566749P 7420212 29AH4268 62W8778
Product Name Chip Resistor - Surface Mount - ERA3AEB224V Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 220K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 220 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 220000 ohms 220000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567833 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details