Panasonic Surface Mount Resistors ERA3AEB223V

Description
Panasonic ERA3AEB223V
Request a Quote Datasheet
Description
Panasonic ERA3AEB223V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566973
Surface Mount Resistors 566973
Panasonic ERA3AEB223V

Panasonic ERA3AEB223V

Supplier's Site
Surface Mount Resistors - 566973P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566973P
Surface Mount Resistors 566973P
0603 Resistor,3A,0.1W, 25ppm,0.1%,22K

0603 Resistor,3A,0.1W, 25ppm,0.1%,22K

Supplier's Site
Surface Mount Resistors - 7420218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7420218
Surface Mount Resistors 7420218
Panasonic ERA3AEB223V

Panasonic ERA3AEB223V

Supplier's Site
Surface Mount Resistors - 1809745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809745
Surface Mount Resistors 1809745
Panasonic ERA3AEB223V

Panasonic ERA3AEB223V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 22 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8777 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 22 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8777
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 22 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8777
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 22 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 22 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site
Res, 22K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 33AC5013 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
33AC5013
Res, 22K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 33AC5013
RES, 22K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 22K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 566973 566973P 7420218 62W8777 33AC5013
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 22 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 22K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 22000 ohms 22000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers